Regal Rexnord Corporation Gear Motor 016-656-0813

Description
DISCONTINUED BY MANUFACTURER, GEARMOTOR, 1/15 HP, 1.2/0.63 AMP, 115/230V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARMOTOR, 1/15 HP, 1.2/0.63 AMP, 115/230V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 73903067 - Radwell International
Willingboro, NJ, United States
Gear Motor
73903067
Gear Motor 73903067
DISCONTINUED BY MANUFACTURER, GEARMOTOR, 1/15 HP, 1.2/0.63 AMP, 115/230V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARMOTOR, 1/15 HP, 1.2/0.63 AMP, 115/230V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 73903067
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1510 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-1000K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details