Regal Fabrics, Inc. Leaves/Branch Tapestry Fabric RH-Samoa

Description
Color: Cherry Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches Railroaded: Yes Backed: Yes
Description
Color: Cherry Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Leaves/Branch Tapestry Fabric - RH-Samoa - Regal Fabrics, Inc.
Middleton, MA, USA
Leaves/Branch Tapestry Fabric
RH-Samoa
Leaves/Branch Tapestry Fabric RH-Samoa
Color: Cherry Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches Railroaded: Yes Backed: Yes

Color: Cherry
Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Samoa
Product Name Leaves/Branch Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details