Regal Fabrics, Inc. Allover Floral with Iris Fabric RH-Riverside

Description
Color: Coolight Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches Railroaded: Yes
Description
Color: Coolight Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches Railroaded: Yes

Suppliers

Company
Product
Description
Supplier Links
Allover Floral with Iris Fabric - RH-Riverside - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Floral with Iris Fabric
RH-Riverside
Allover Floral with Iris Fabric RH-Riverside
Color: Coolight Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches Railroaded: Yes

Color: Coolight
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches
Railroaded: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Riverside
Product Name Allover Floral with Iris Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details