Regal Fabrics, Inc. Cowboys Southwest Scenic Tapestry Fabric RH-Happy Trails

Description
Color: Western Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes
Description
Color: Western Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Cowboys Southwest Scenic Tapestry Fabric - RH-Happy Trails - Regal Fabrics, Inc.
Middleton, MA, USA
Cowboys Southwest Scenic Tapestry Fabric
RH-Happy Trails
Cowboys Southwest Scenic Tapestry Fabric RH-Happy Trails
Color: Western Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Color: Western
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Happy Trails
Product Name Cowboys Southwest Scenic Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details