Regal Fabrics, Inc. Allover Floral Tapestry Fabric RH-Hailey

Description
Color: Vanilla Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes
Description
Color: Vanilla Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Allover Floral Tapestry Fabric - RH-Hailey - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Floral Tapestry Fabric
RH-Hailey
Allover Floral Tapestry Fabric RH-Hailey
Color: Vanilla Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Color: Vanilla
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Hailey
Product Name Allover Floral Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details