Regal Fabrics, Inc. Deer Scenic Fabric RH-Field Dreams

Description
Color: Stone Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.5 inches Railroaded: Yes Backed: Yes
Description
Color: Stone Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Deer Scenic Fabric - RH-Field Dreams - Regal Fabrics, Inc.
Middleton, MA, USA
Deer Scenic Fabric
RH-Field Dreams
Deer Scenic Fabric RH-Field Dreams
Color: Stone Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.5 inches Railroaded: Yes Backed: Yes

Color: Stone
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Field Dreams
Product Name Deer Scenic Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details