Regal Fabrics, Inc. Hunting Scenic Fabric RH-Big Gamehunting

Description
Color: Horizon Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 29.0 inches Railroaded: Yes Backed: Yes
Description
Color: Horizon Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 29.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Hunting Scenic Fabric - RH-Big Gamehunting - Regal Fabrics, Inc.
Middleton, MA, USA
Hunting Scenic Fabric
RH-Big Gamehunting
Hunting Scenic Fabric RH-Big Gamehunting
Color: Horizon Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 29.0 inches Railroaded: Yes Backed: Yes

Color: Horizon
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 29.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Big Gamehunting
Product Name Hunting Scenic Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 8 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details