Color: Stone
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 27.5 inches
Railroaded: Yes
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | RH-Barrel Race |
| Product Name | Rodeo Patch Tapestry Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |