Regal Fabrics, Inc. Lattice Pinecone Tapestry Fabric R9902

Description
Color: Green Pattern Repeat: Across the roll: 6.75 inches. Up the roll: 6.75 inches Railroaded: Yes Backed: No
Description
Color: Green Pattern Repeat: Across the roll: 6.75 inches. Up the roll: 6.75 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Lattice Pinecone Tapestry Fabric - R9902 - Regal Fabrics, Inc.
Middleton, MA, USA
Lattice Pinecone Tapestry Fabric
R9902
Lattice Pinecone Tapestry Fabric R9902
Color: Green Pattern Repeat: Across the roll: 6.75 inches. Up the roll: 6.75 inches Railroaded: Yes Backed: No

Color: Green
Pattern Repeat: Across the roll: 6.75 inches. Up the roll: 6.75 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9902
Product Name Lattice Pinecone Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details