Regal Fabrics, Inc. Midscale Aztec Stripe w/Backing Fabric R9403

Description
Color: Earth Pattern Repeat: Across the roll: 18.0 inches. Up the roll: 15.5 inches Railroaded: Yes Backed: Yes
Description
Color: Earth Pattern Repeat: Across the roll: 18.0 inches. Up the roll: 15.5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Midscale Aztec Stripe w/Backing Fabric - R9403 - Regal Fabrics, Inc.
Middleton, MA, USA
Midscale Aztec Stripe w/Backing Fabric
R9403
Midscale Aztec Stripe w/Backing Fabric R9403
Color: Earth Pattern Repeat: Across the roll: 18.0 inches. Up the roll: 15.5 inches Railroaded: Yes Backed: Yes

Color: Earth
Pattern Repeat: Across the roll: 18.0 inches. Up the roll: 15.5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9403
Product Name Midscale Aztec Stripe w/Backing Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details