Regal Fabrics, Inc. Fishing Scenic Frieze Fabric R9223

Description
Color: Dawn Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No
Description
Color: Dawn Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Fishing Scenic Frieze Fabric - R9223 - Regal Fabrics, Inc.
Middleton, MA, USA
Fishing Scenic Frieze Fabric
R9223
Fishing Scenic Frieze Fabric R9223
Color: Dawn Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Color: Dawn
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9223
Product Name Fishing Scenic Frieze Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details