Color: Champagne
Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 6.75 inches
Railroaded: No
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R9066 |
| Product Name | Mini Floral Sprigs Matelasse Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |