Regal Fabrics, Inc. Mini Palm Tree Matelasse Fabric R9065

Description
Color: Champagne Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 6.0 inches Railroaded: No Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 6.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Mini Palm Tree Matelasse Fabric - R9065 - Regal Fabrics, Inc.
Middleton, MA, USA
Mini Palm Tree Matelasse Fabric
R9065
Mini Palm Tree Matelasse Fabric R9065
Color: Champagne Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 6.0 inches Railroaded: No Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 6.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9065
Product Name Mini Palm Tree Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details