Regal Fabrics, Inc. Small Pineapple Matelasse Fabric R9063

Description
Color: Champagne Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 12.1 inches Railroaded: No Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 12.1 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Small Pineapple Matelasse Fabric - R9063 - Regal Fabrics, Inc.
Middleton, MA, USA
Small Pineapple Matelasse Fabric
R9063
Small Pineapple Matelasse Fabric R9063
Color: Champagne Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 12.1 inches Railroaded: No Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 12.1 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9063
Product Name Small Pineapple Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details