Regal Fabrics, Inc. Fall Leaves And Pinecones Tapestry Fabric R8957

Description
Color: Black Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 19.0 inches Railroaded: No Backed: No
Description
Color: Black Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 19.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Fall Leaves And Pinecones Tapestry Fabric - R8957 - Regal Fabrics, Inc.
Middleton, MA, USA
Fall Leaves And Pinecones Tapestry Fabric
R8957
Fall Leaves And Pinecones Tapestry Fabric R8957
Color: Black Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 19.0 inches Railroaded: No Backed: No

Color: Black
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 19.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R8957
Product Name Fall Leaves And Pinecones Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details