Color: Champagne
Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 17.25 inches
Railroaded: Yes
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R8119 |
| Product Name | Low Cost Allover Palm Matelassè 54 Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |