Color: Champagne
Pattern Repeat: Across the roll: 11.0 inches. Up the roll: 14.0 inches
Railroaded: Yes
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R8117 |
| Product Name | Low Cost Matelassè Floral Frame 54 Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |