Regal Fabrics, Inc. Floral Vine Matelasse Fabric R8113

Description
Color: Champagne Pattern Repeat: Across the roll: 16.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 16.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Floral Vine Matelasse Fabric - R8113 - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Vine Matelasse Fabric
R8113
Floral Vine Matelasse Fabric R8113
Color: Champagne Pattern Repeat: Across the roll: 16.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 16.0 inches. Up the roll: 28.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R8113
Product Name Floral Vine Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details