Regal Fabrics, Inc. Scroll Matelasse 54 Fabric R8112

Description
Color: Champagne Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 15.0 inches Railroaded: Yes Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 15.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Scroll Matelasse 54 Fabric - R8112 - Regal Fabrics, Inc.
Middleton, MA, USA
Scroll Matelasse 54 Fabric
R8112
Scroll Matelasse 54 Fabric R8112
Color: Champagne Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 15.0 inches Railroaded: Yes Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 15.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R8112
Product Name Scroll Matelasse 54 Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details