Regal Fabrics, Inc. Tropical Tree Frame Tapestry Fabric R7514

Description
Color: Multi Pattern Repeat: Across the roll: 6.8 inches. Up the roll: 7.2 inches Railroaded: No Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 6.8 inches. Up the roll: 7.2 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Tropical Tree Frame Tapestry Fabric - R7514 - Regal Fabrics, Inc.
Middleton, MA, USA
Tropical Tree Frame Tapestry Fabric
R7514
Tropical Tree Frame Tapestry Fabric R7514
Color: Multi Pattern Repeat: Across the roll: 6.8 inches. Up the roll: 7.2 inches Railroaded: No Backed: No

Color: Multi
Pattern Repeat: Across the roll: 6.8 inches. Up the roll: 7.2 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R7514
Product Name Tropical Tree Frame Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details