Regal Fabrics, Inc. Sailboats Scenic Tapestry Fabric R6169

Description
Color: Coastal Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.50 inches Railroaded: Yes Backed: No
Description
Color: Coastal Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.50 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Sailboats Scenic Tapestry Fabric - R6169 - Regal Fabrics, Inc.
Middleton, MA, USA
Sailboats Scenic Tapestry Fabric
R6169
Sailboats Scenic Tapestry Fabric R6169
Color: Coastal Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.50 inches Railroaded: Yes Backed: No

Color: Coastal
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.50 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R6169
Product Name Sailboats Scenic Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details