Regal Fabrics, Inc. Frame With Topiary Chenille Fabric R5959

Description
Color: Gold Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.00 inches Railroaded: No Backed: No
Description
Color: Gold Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.00 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Frame With Topiary Chenille Fabric - R5959 - Regal Fabrics, Inc.
Middleton, MA, USA
Frame With Topiary Chenille Fabric
R5959
Frame With Topiary Chenille Fabric R5959
Color: Gold Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.00 inches Railroaded: No Backed: No

Color: Gold
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.00 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R5959
Product Name Frame With Topiary Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details