Regal Fabrics, Inc. Crewel Style Tapestry Fabric R5769

Description
Color: Navy Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 26.50 inches Railroaded: No Backed: No
Description
Color: Navy Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 26.50 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Crewel Style Tapestry Fabric - R5769 - Regal Fabrics, Inc.
Middleton, MA, USA
Crewel Style Tapestry Fabric
R5769
Crewel Style Tapestry Fabric R5769
Color: Navy Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 26.50 inches Railroaded: No Backed: No

Color: Navy
Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 26.50 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R5769
Product Name Crewel Style Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details