Regal Fabrics, Inc. Small Floral Matelasse Fabric R5277

Description
Color: Cornsilk Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.7 inches Railroaded: No Backed: No
Description
Color: Cornsilk Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.7 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Small Floral Matelasse Fabric - R5277 - Regal Fabrics, Inc.
Middleton, MA, USA
Small Floral Matelasse Fabric
R5277
Small Floral Matelasse Fabric R5277
Color: Cornsilk Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.7 inches Railroaded: No Backed: No

Color: Cornsilk
Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.7 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R5277
Product Name Small Floral Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details