Regal Fabrics, Inc. Floral Vine Tapestry Fabric R4377

Description
Color: Ginger Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 36.0 inches Railroaded: No Backed: No
Description
Color: Ginger Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 36.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Floral Vine Tapestry Fabric
R4377
Floral Vine Tapestry Fabric R4377
Color: Ginger Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 36.0 inches Railroaded: No Backed: No

Color: Ginger
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 36.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R4377
Product Name Floral Vine Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details