Color: Jade
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.75 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Windjammer |
| Product Name | Sailboat on Textured Ground Fabric |
| Type | Industrial Fabric |