Regal Fabrics, Inc. Colorful Mini Stripe Fabric R-William

Description
Color: Lake Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 0.0 inches Railroaded: Yes Backed: No
Description
Color: Lake Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 0.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Colorful Mini Stripe Fabric - R-William - Regal Fabrics, Inc.
Middleton, MA, USA
Colorful Mini Stripe Fabric
R-William
Colorful Mini Stripe Fabric R-William
Color: Lake Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 0.0 inches Railroaded: Yes Backed: No

Color: Lake
Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 0.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-William
Product Name Colorful Mini Stripe Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 4915041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details