Regal Fabrics, Inc. Mustangs on the Plain Tapestry Fabric R-Wild Mustangs

Description
Color: Jewel Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 15.0 inches Railroaded: Yes Backed: No
Description
Color: Jewel Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 15.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Mustangs on the Plain Tapestry Fabric - R-Wild Mustangs - Regal Fabrics, Inc.
Middleton, MA, USA
Mustangs on the Plain Tapestry Fabric
R-Wild Mustangs
Mustangs on the Plain Tapestry Fabric R-Wild Mustangs
Color: Jewel Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 15.0 inches Railroaded: Yes Backed: No

Color: Jewel
Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 15.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Wild Mustangs
Product Name Mustangs on the Plain Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details