Regal Fabrics, Inc. Wheat Damask Fabric R-Wheat

Description
Color: Seafoam Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.5 inches Railroaded: No Backed: Yes
Description
Color: Seafoam Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Wheat Damask Fabric - R-Wheat - Regal Fabrics, Inc.
Middleton, MA, USA
Wheat Damask Fabric
R-Wheat
Wheat Damask Fabric R-Wheat
Color: Seafoam Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.5 inches Railroaded: No Backed: Yes

Color: Seafoam
Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Wheat
Product Name Wheat Damask Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details