Regal Fabrics, Inc. Wave Chenille Fabric R-Wave

Description
Color: Sand Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches Railroaded: Yes Backed: Yes
Description
Color: Sand Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Wave Chenille Fabric - R-Wave - Regal Fabrics, Inc.
Middleton, MA, USA
Wave Chenille Fabric
R-Wave
Wave Chenille Fabric R-Wave
Color: Sand Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches Railroaded: Yes Backed: Yes

Color: Sand
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Wave
Product Name Wave Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details