Regal Fabrics, Inc. Textured Multi-Colored Plain Fabric R-Vision

Description
Color: Russet Pattern Repeat: Across the roll: 0 inches. Up the roll: .1 inches Railroaded: Yes Backed: Yes
Description
Color: Russet Pattern Repeat: Across the roll: 0 inches. Up the roll: .1 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Textured Multi-Colored Plain Fabric - R-Vision - Regal Fabrics, Inc.
Middleton, MA, USA
Textured Multi-Colored Plain Fabric
R-Vision
Textured Multi-Colored Plain Fabric R-Vision
Color: Russet Pattern Repeat: Across the roll: 0 inches. Up the roll: .1 inches Railroaded: Yes Backed: Yes

Color: Russet
Pattern Repeat: Across the roll: 0 inches. Up the roll: .1 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Vision
Product Name Textured Multi-Colored Plain Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details