Regal Fabrics, Inc. Tile Coordinate Jacquard Fabric R-Villa

Description
Color: Rosewood Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 1.4 inches Railroaded: No Backed: No
Description
Color: Rosewood Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 1.4 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Tile Coordinate Jacquard Fabric - R-Villa - Regal Fabrics, Inc.
Middleton, MA, USA
Tile Coordinate Jacquard Fabric
R-Villa
Tile Coordinate Jacquard Fabric R-Villa
Color: Rosewood Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 1.4 inches Railroaded: No Backed: No

Color: Rosewood
Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 1.4 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Villa
Product Name Tile Coordinate Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1835835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 441.0 lbs (200 kg)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details