Regal Fabrics, Inc. Harlequin Damask Fabric R-Vibrato

Description
Color: Bluestone Pattern Repeat: Across the roll: 1 inches. Up the roll: 2 inches Railroaded: No Backed: Yes
Description
Color: Bluestone Pattern Repeat: Across the roll: 1 inches. Up the roll: 2 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Harlequin Damask Fabric - R-Vibrato - Regal Fabrics, Inc.
Middleton, MA, USA
Harlequin Damask Fabric
R-Vibrato
Harlequin Damask Fabric R-Vibrato
Color: Bluestone Pattern Repeat: Across the roll: 1 inches. Up the roll: 2 inches Railroaded: No Backed: Yes

Color: Bluestone
Pattern Repeat: Across the roll: 1 inches. Up the roll: 2 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Vibrato
Product Name Harlequin Damask Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 4915029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details