Regal Fabrics, Inc. Floral Scroll Matelasse Fabric R-Tori

Description
Color: Indigo Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches Railroaded: No Backed: No
Description
Color: Indigo Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Floral Scroll Matelasse Fabric - R-Tori - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Scroll Matelasse Fabric
R-Tori
Floral Scroll Matelasse Fabric R-Tori
Color: Indigo Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches Railroaded: No Backed: No

Color: Indigo
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Tori
Product Name Floral Scroll Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Refractory Coated Fabrics and Textiles - ARMATEX® Q - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Aluminum Industry
Features Thermal Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details