Regal Fabrics, Inc. Mini Bargello Matelasse Fabric R-Tina

Description
Color: Coral Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 0.5 inches Railroaded: No Backed: No
Description
Color: Coral Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 0.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Mini Bargello Matelasse Fabric - R-Tina - Regal Fabrics, Inc.
Middleton, MA, USA
Mini Bargello Matelasse Fabric
R-Tina
Mini Bargello Matelasse Fabric R-Tina
Color: Coral Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 0.5 inches Railroaded: No Backed: No

Color: Coral
Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 0.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Tina
Product Name Mini Bargello Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details