Regal Fabrics, Inc. Tiger Skin Chenille Fabric R-Tiger

Description
Color: Lime Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches Railroaded: No Backed: Yes
Description
Color: Lime Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tiger Skin Chenille Fabric - R-Tiger - Regal Fabrics, Inc.
Middleton, MA, USA
Tiger Skin Chenille Fabric
R-Tiger
Tiger Skin Chenille Fabric R-Tiger
Color: Lime Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches Railroaded: No Backed: Yes

Color: Lime
Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Tiger
Product Name Tiger Skin Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 1835829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 220.5 lbs (100 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details