Color: Black
Pattern Repeat: Across the roll: 4.75 inches. Up the roll: 5.0 inches
Railroaded: No
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Tanzania |
| Product Name | Tribal Maze Jacquard Fabric |
| Type | Industrial Fabric |