Regal Fabrics, Inc. Suzani Jacquard Fabric R-Suzette

Description
Color: Autumn Pattern Repeat: Across the roll: 28 inches. Up the roll: 17 inches Railroaded: No Backed: No
Description
Color: Autumn Pattern Repeat: Across the roll: 28 inches. Up the roll: 17 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Suzani Jacquard Fabric - R-Suzette - Regal Fabrics, Inc.
Middleton, MA, USA
Suzani Jacquard Fabric
R-Suzette
Suzani Jacquard Fabric R-Suzette
Color: Autumn Pattern Repeat: Across the roll: 28 inches. Up the roll: 17 inches Railroaded: No Backed: No

Color: Autumn
Pattern Repeat: Across the roll: 28 inches. Up the roll: 17 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Suzette
Product Name Suzani Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details