Regal Fabrics, Inc. Multi Color Chenille Stripe Fabric R-Strike

Description
Color: Sky Pattern Repeat: Across the roll: 0 inches. Up the roll: 6.0 inches Railroaded: Yes Backed: No
Description
Color: Sky Pattern Repeat: Across the roll: 0 inches. Up the roll: 6.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Multi Color Chenille Stripe Fabric - R-Strike - Regal Fabrics, Inc.
Middleton, MA, USA
Multi Color Chenille Stripe Fabric
R-Strike
Multi Color Chenille Stripe Fabric R-Strike
Color: Sky Pattern Repeat: Across the roll: 0 inches. Up the roll: 6.0 inches Railroaded: Yes Backed: No

Color: Sky
Pattern Repeat: Across the roll: 0 inches. Up the roll: 6.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Strike
Product Name Multi Color Chenille Stripe Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details