Regal Fabrics, Inc. Boucle Textured Plain Multi Fabric R-Splash

Description
Color: Bluestone Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
Description
Color: Bluestone Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Boucle Textured Plain Multi Fabric - R-Splash - Regal Fabrics, Inc.
Middleton, MA, USA
Boucle Textured Plain Multi Fabric
R-Splash
Boucle Textured Plain Multi Fabric R-Splash
Color: Bluestone Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Color: Bluestone
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Splash
Product Name Boucle Textured Plain Multi Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details