Regal Fabrics, Inc. Overlapping Spirals Chenille Fabric R-Spiral Dance

Description
Color: Chocolate Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No
Description
Color: Chocolate Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Overlapping Spirals Chenille Fabric - R-Spiral Dance - Regal Fabrics, Inc.
Middleton, MA, USA
Overlapping Spirals Chenille Fabric
R-Spiral Dance
Overlapping Spirals Chenille Fabric R-Spiral Dance
Color: Chocolate Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Color: Chocolate
Pattern Repeat: Across the roll: 5.5 inches. Up the roll: 2.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Spiral Dance
Product Name Overlapping Spirals Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica
Applications Aerospace; Fire; Thermal Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details