Regal Fabrics, Inc. Ombre Contemporary Floral Fabric R-Sketch

Description
Color: Pumpkin Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 29 inches Railroaded: No Backed: Yes
Description
Color: Pumpkin Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 29 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Ombre Contemporary Floral Fabric - R-Sketch - Regal Fabrics, Inc.
Middleton, MA, USA
Ombre Contemporary Floral Fabric
R-Sketch
Ombre Contemporary Floral Fabric R-Sketch
Color: Pumpkin Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 29 inches Railroaded: No Backed: Yes

Color: Pumpkin
Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 29 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Sketch
Product Name Ombre Contemporary Floral Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Rope - 4915057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details