Regal Fabrics, Inc. Floral Multi Color Matelasse Fabric R-Simone

Description
Color: Sun Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 28.3 inches Railroaded: No Backed: No
Description
Color: Sun Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 28.3 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Floral Multi Color Matelasse Fabric - R-Simone - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Multi Color Matelasse Fabric
R-Simone
Floral Multi Color Matelasse Fabric R-Simone
Color: Sun Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 28.3 inches Railroaded: No Backed: No

Color: Sun
Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 28.3 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Simone
Product Name Floral Multi Color Matelasse Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 1835829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 220.5 lbs (100 kg)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details