Regal Fabrics, Inc. Soutash Embroidery on Suede Fabric R-Shadow

Description
Color: Chocolate Pattern Repeat: Across the roll: 15 inches. Up the roll: 12 inches Railroaded: No Backed: No
Description
Color: Chocolate Pattern Repeat: Across the roll: 15 inches. Up the roll: 12 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Soutash Embroidery on Suede Fabric - R-Shadow - Regal Fabrics, Inc.
Middleton, MA, USA
Soutash Embroidery on Suede Fabric
R-Shadow
Soutash Embroidery on Suede Fabric R-Shadow
Color: Chocolate Pattern Repeat: Across the roll: 15 inches. Up the roll: 12 inches Railroaded: No Backed: No

Color: Chocolate
Pattern Repeat: Across the roll: 15 inches. Up the roll: 12 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Shadow
Product Name Soutash Embroidery on Suede Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details