Regal Fabrics, Inc. Small Striped Diamond Chenille Fabric R-Sequoia

Description
Color: Aloe Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 3.0 inches Railroaded: Yes Backed: Yes
Description
Color: Aloe Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 3.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Striped Diamond Chenille Fabric - R-Sequoia - Regal Fabrics, Inc.
Middleton, MA, USA
Small Striped Diamond Chenille Fabric
R-Sequoia
Small Striped Diamond Chenille Fabric R-Sequoia
Color: Aloe Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 3.0 inches Railroaded: Yes Backed: Yes

Color: Aloe
Pattern Repeat: Across the roll: 2.4 inches. Up the roll: 3.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Sequoia
Product Name Small Striped Diamond Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details