Regal Fabrics, Inc. Linen Look Plain Fabric R-Scan

Description
Color: Aloe Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
Description
Color: Aloe Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Linen Look Plain Fabric - R-Scan - Regal Fabrics, Inc.
Middleton, MA, USA
Linen Look Plain Fabric
R-Scan
Linen Look Plain Fabric R-Scan
Color: Aloe Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Color: Aloe
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Scan
Product Name Linen Look Plain Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details