Color: Saddle
Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R-Reston |
| Product Name | Larger Diamond Chenille Fabric |
| Material | Synthetic; Polyester |