Regal Fabrics, Inc. Diamond Plain Chenille Fabric R-Regent

Description
Color: Evergreen Pattern Repeat: Across the roll: .25 inches. Up the roll: .25 inches Railroaded: Yes Backed: Yes
Description
Color: Evergreen Pattern Repeat: Across the roll: .25 inches. Up the roll: .25 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Diamond Plain Chenille Fabric - R-Regent - Regal Fabrics, Inc.
Middleton, MA, USA
Diamond Plain Chenille Fabric
R-Regent
Diamond Plain Chenille Fabric R-Regent
Color: Evergreen Pattern Repeat: Across the roll: .25 inches. Up the roll: .25 inches Railroaded: Yes Backed: Yes

Color: Evergreen
Pattern Repeat: Across the roll: .25 inches. Up the roll: .25 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Regent
Product Name Diamond Plain Chenille Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details