Regal Fabrics, Inc. Circle Medallian Flocked Velvet Fabric R-Prism

Description
Color: Black Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No
Description
Color: Black Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Circle Medallian Flocked Velvet Fabric - R-Prism - Regal Fabrics, Inc.
Middleton, MA, USA
Circle Medallian Flocked Velvet Fabric
R-Prism
Circle Medallian Flocked Velvet Fabric R-Prism
Color: Black Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Color: Black
Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Prism
Product Name Circle Medallian Flocked Velvet Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details