Regal Fabrics, Inc. Diamond Lattice Plain Fabric R-Princeton

Description
Color: Cinnabar Pattern Repeat: Across the roll: 5 inches. Up the roll: 5.5 inches Railroaded: No Backed: Yes
Description
Color: Cinnabar Pattern Repeat: Across the roll: 5 inches. Up the roll: 5.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Diamond Lattice Plain Fabric - R-Princeton - Regal Fabrics, Inc.
Middleton, MA, USA
Diamond Lattice Plain Fabric
R-Princeton
Diamond Lattice Plain Fabric R-Princeton
Color: Cinnabar Pattern Repeat: Across the roll: 5 inches. Up the roll: 5.5 inches Railroaded: No Backed: Yes

Color: Cinnabar
Pattern Repeat: Across the roll: 5 inches. Up the roll: 5.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Princeton
Product Name Diamond Lattice Plain Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 2776557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details